The RFE2500-48 is a 2500W, 1U high AC-DC industrial power supply with a 48V output, fitted with internal ORing MOSFETs and current sharing for parallel operation up to eight units. It operates from 85 to 265Vac input, delivers up to 2496W at line voltages above 180Vac, and achieves 93% efficiency. The unit includes standard features such as remote on/off, AC fail, DC good signals, and a 12V auxiliary output, with an optional isolated PMBus™ interface. It measures 345 x 107 x 41mm and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Based on TDK-Lambda's popular HFE1600 and HFE 2500 plug-in, hot swap power supplies, the RFE models have terminal block and bus bar connections and can be used without a rack. This allows these 1600W and 2500W power supplies to be mounted close to the load, and being just 41mm, be located where space is at a premium. Available with 12V, 24V, 32V and 48V outputs, the outputs can be paralleled easily to provide more power. PMBus (I2C) communication is available as an option.
Features
Applications for this product
Enclosed AC DC Converters 1 Output 48V 52A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 48V, 52A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2.496kW; Output Current Max:52A; Product Range:RFE2500 Series; Input Voltage AC Max:265VRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RFE2500-48 | RFE2500-48 | 285-RFE2500-48-ND | 81Y1878 |
| Product Name | AC-DC Power Supplies | 1600-2500W Single output 1U front end power supplies | AC DC Converters | Power Supply, Ac-Dc, 48V, 52A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Features | 1U High Internal ORing FETs (1600 & 2500) Current Share PMBus™ Communication Option | Power Factor Correction | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 |