TDK-Lambda Americas Inc. AC-DC Power Supplies RFE1600-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RFE1600-24 is a 1600W, 1U-high AC-DC industrial power supply with a 24V output voltage range of 19.2 to 29V, delivering up to 67A at 1608W under input voltages of 170Vac or higher. It operates from 85 to 265Vac input, with an efficiency of 90% at full load and 100Vac input. The unit includes internal ORing MOSFETs for parallel operation, current sharing up to 10 units, remote on/off, DC good, AC fail, and a 12V auxiliary output. It supports optional isolated PMBus™ (I2C) communication. The device measures 320 x 85 x 40.1 mm and meets IEC/UL/CSA/EN62368-1 safety standards. Operating temperature ranges from -10°C to +70°C with derating, and it is certified for EN55032 Class B conducted and Class A radiated emissions. It has a 3-year warranty and 199,426-hour MTBF based on Telcordia estimates.

Datasheet Summary
Powered by GS/AI

The RFE1600-24 is a 1600W, 1U-high AC-DC industrial power supply with a 24V output voltage range of 19.2 to 29V, delivering up to 67A at 1608W under input voltages of 170Vac or higher. It operates from 85 to 265Vac input, with an efficiency of 90% at full load and 100Vac input. The unit includes internal ORing MOSFETs for parallel operation, current sharing up to 10 units, remote on/off, DC good, AC fail, and a 12V auxiliary output. It supports optional isolated PMBus™ (I2C) communication. The device measures 320 x 85 x 40.1 mm and meets IEC/UL/CSA/EN62368-1 safety standards. Operating temperature ranges from -10°C to +70°C with derating, and it is certified for EN55032 Class B conducted and Class A radiated emissions. It has a 3-year warranty and 199,426-hour MTBF based on Telcordia estimates.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RFE1600-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RFE1600-24
AC-DC Power Supplies RFE1600-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
1600-2500W Single output 1U front end power supplies - RFE1600-24 - TDK-Lambda Europe GmbH
Achern, Germany
1600-2500W Single output 1U front end power supplies
RFE1600-24
1600-2500W Single output 1U front end power supplies RFE1600-24
Based on TDK-Lambda's popular HFE1600 and HFE 2500 plug-in, hot swap power supplies, the RFE models have terminal block and bus bar connections and can be used without a rack. This allows these 1600W and 2500W power supplies to be mounted close to the load, and being just 41mm, be located where space is at a premium. Available with 12V, 24V, 32V and 48V outputs, the outputs can be paralleled easily to provide more power. PMBus (I2C) communication is available as an option. Features 1U high Internal ORing Fets (RFE1600 & 2500) Current Share High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Based on TDK-Lambda's popular HFE1600 and HFE 2500 plug-in, hot swap power supplies, the RFE models have terminal block and bus bar connections and can be used without a rack. This allows these 1600W and 2500W power supplies to be mounted close to the load, and being just 41mm, be located where space is at a premium. Available with 12V, 24V, 32V and 48V outputs, the outputs can be paralleled easily to provide more power. PMBus (I2C) communication is available as an option.

Features

  • 1U high
  • Internal ORing Fets (RFE1600 & 2500)
  • Current Share
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Switching Power Supplies - 7874441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7874441
Switching Power Supplies 7874441
TDK-Lambda RFE1600-24

TDK-Lambda RFE1600-24

Supplier's Site
AC DC Converters - 285-RFE1600-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RFE1600-24-ND
AC DC Converters 285-RFE1600-24-ND
Enclosed AC DC Converters 1 Output 24V 67A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 24V 67A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 24V, 67A; Power Supply Approvals Tdk-Lambda - 53W8398 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 24V, 67A; Power Supply Approvals Tdk-Lambda
53W8398
Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 24V, 67A; Power Supply Approvals Tdk-Lambda 53W8398
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.6KW, 24V, 67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.608kW; Output Current Max:67A; Product Range:RFE Series RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.6KW, 24V, 67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.608kW; Output Current Max:67A; Product Range:RFE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RFE1600-24 RFE1600-24 7874441 285-RFE1600-24-ND 53W8398
Product Name AC-DC Power Supplies 1600-2500W Single output 1U front end power supplies Switching Power Supplies AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 24V, 67A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply Switching Power Supply
Features 1U High Internal ORing FETs (1600 & 2500) Current Share PMBus™ Communication Option Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS100ME-12/U - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 500A-20KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS100ME-28/U - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 152A-5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details