TDK-Lambda Americas Inc. AC-DC Power Supplies RFE1600-12

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RFE1600-12 is a 1600W, 1U-high AC-DC industrial power supply with a 12V output voltage range of 9.6 to 13.2V, delivering up to 133A at 1596W under 170-265Vac input. It features internal ORing MOSFETs for N+1 redundancy, current sharing for parallel operation of up to 10 units, and standard signals including AC fail, DC good, remote on/off, and remote output adjustment. The unit includes a 12V auxiliary output and supports optional isolated PMBus™ (I2C) interface. It operates from 85 to 265Vac input, offers 89% efficiency at full load, and meets EN55032 Class B conducted and FCC Part 15 Class A radiated EMI limits. Safety certifications include IEC/UL/CSA/EN62368-1 and 60950-1. The package measures 320 x 85 x 40.1mm and weighs 1550g, with cooling via an internal variable speed fan drawing air from the front. Operating temperature ranges from -10°C to +70°C with derating above +50°C.

Datasheet Summary
Powered by GS/AI

The RFE1600-12 is a 1600W, 1U-high AC-DC industrial power supply with a 12V output voltage range of 9.6 to 13.2V, delivering up to 133A at 1596W under 170-265Vac input. It features internal ORing MOSFETs for N+1 redundancy, current sharing for parallel operation of up to 10 units, and standard signals including AC fail, DC good, remote on/off, and remote output adjustment. The unit includes a 12V auxiliary output and supports optional isolated PMBus™ (I2C) interface. It operates from 85 to 265Vac input, offers 89% efficiency at full load, and meets EN55032 Class B conducted and FCC Part 15 Class A radiated EMI limits. Safety certifications include IEC/UL/CSA/EN62368-1 and 60950-1. The package measures 320 x 85 x 40.1mm and weighs 1550g, with cooling via an internal variable speed fan drawing air from the front. Operating temperature ranges from -10°C to +70°C with derating above +50°C.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RFE1600-12 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RFE1600-12
AC-DC Power Supplies RFE1600-12
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
1600-2500W Single output 1U front end power supplies - RFE1600-12 - TDK-Lambda Europe GmbH
Achern, Germany
1600-2500W Single output 1U front end power supplies
RFE1600-12
1600-2500W Single output 1U front end power supplies RFE1600-12
Based on TDK-Lambda's popular HFE1600 and HFE 2500 plug-in, hot swap power supplies, the RFE models have terminal block and bus bar connections and can be used without a rack. This allows these 1600W and 2500W power supplies to be mounted close to the load, and being just 41mm, be located where space is at a premium. Available with 12V, 24V, 32V and 48V outputs, the outputs can be paralleled easily to provide more power. PMBus (I2C) communication is available as an option. Features 1U high Internal ORing Fets (RFE1600 & 2500) Current Share High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Based on TDK-Lambda's popular HFE1600 and HFE 2500 plug-in, hot swap power supplies, the RFE models have terminal block and bus bar connections and can be used without a rack. This allows these 1600W and 2500W power supplies to be mounted close to the load, and being just 41mm, be located where space is at a premium. Available with 12V, 24V, 32V and 48V outputs, the outputs can be paralleled easily to provide more power. PMBus (I2C) communication is available as an option.

Features

  • 1U high
  • Internal ORing Fets (RFE1600 & 2500)
  • Current Share
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-RFE1600-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RFE1600-12-ND
AC DC Converters 285-RFE1600-12-ND
Enclosed AC DC Converters 1 Output 12V 133A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 12V 133A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 1.59Kw, 12V, 133A; Power Supply Approvals Tdk-Lambda - 53W8396 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 1.59Kw, 12V, 133A; Power Supply Approvals Tdk-Lambda
53W8396
Ac-Dc Converter, Rack Mount, 1 O/p, 1.59Kw, 12V, 133A; Power Supply Approvals Tdk-Lambda 53W8396
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.59KW, 12V, 133A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.596kW; Output Current Max:133A; Product Range:RFE Series RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.59KW, 12V, 133A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.596kW; Output Current Max:133A; Product Range:RFE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RFE1600-12 RFE1600-12 285-RFE1600-12-ND 53W8396
Product Name AC-DC Power Supplies 1600-2500W Single output 1U front end power supplies AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 1.59Kw, 12V, 133A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features 1U High Internal ORing FETs (1600 & 2500) Current Share PMBus™ Communication Option Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-2KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-2kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-20kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-4kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details