The RFE1600-12/S is a 1600W, 1U-height AC-DC industrial power supply with a 12V output, featuring an isolated PMBus™ (I2C) interface for communication. It supports parallel operation with current sharing, includes standard signals for AC fail, DC good, remote on/off, and remote voltage adjust, and provides a 12V auxiliary output. The unit has dimensions of 320 x 85 x 40.1 mm, weighs 1,550 g, and operates from 85 to 265 Vac input with efficiency of 87% at 100-132 Vac and 90% at 170-265 Vac. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.59KW, 12V, 133A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.596kW; Output Current Max:133A; Product Range:RFE Series; Input Voltage AC Min:85V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RFE1600-12/S | 53W8397 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Rack Mount, 1 O/p, 1.59Kw, 12V, 133A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | 1U High Internal ORing FETs (1600 & 2500) Current Share PMBus™ Communication Option | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |