TDK-Lambda Americas Inc. Power Supply, Ac-Dc, 48V, 52A; No. Of Outputs Tdk-Lambda RFE-2500-48

Description
POWER SUPPLY, AC-DC, 48V, 52A; No. of Outputs:1Outputs; Output Power Max:2.496kW; Output Voltage - Output 1:48V; Output Current - Output 1:52A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 48V, 52A; No. of Outputs:1Outputs; Output Power Max:2.496kW; Output Voltage - Output 1:48V; Output Current - Output 1:52A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 52A; No. Of Outputs Tdk-Lambda - 27AJ5065 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 52A; No. Of Outputs Tdk-Lambda
27AJ5065
Power Supply, Ac-Dc, 48V, 52A; No. Of Outputs Tdk-Lambda 27AJ5065
POWER SUPPLY, AC-DC, 48V, 52A; No. of Outputs:1Outputs; Output Power Max:2.496kW; Output Voltage - Output 1:48V; Output Current - Output 1:52A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 52A; No. of Outputs:1Outputs; Output Power Max:2.496kW; Output Voltage - Output 1:48V; Output Current - Output 1:52A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ5065
Product Name Power Supply, Ac-Dc, 48V, 52A; No. Of Outputs Tdk-Lambda
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6888-ea-pu-10500-180-4u-wc-32107 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details