The QS7-1200-48 is a 1200W single-output AC-DC power supply for medical and industrial use, with 2 x MOPP isolation and compliance with IEC/EN 60601-1 and IEC/EN 62368-1. It accepts 90-264Vac input, delivers 48V at 25A, and operates from -20°C to 70°C with derating above 50°C. Efficiency reaches 91% at 240Vac and 50% load. It includes remote sense, overvoltage, overcurrent, and short-circuit protection, with a 20ms hold-up time at full load. The unit features a variable-speed fan, PMBus™ communication, and a 7-year warranty. Screw terminals provide input and output connections. Emissions meet Class B per EN55011 and FCC Part 15 for 'L' leakage variants. The QS7000RN variant includes inhibit and enable signals, dual 5V standby outputs, and 300µA leakage current.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS7000RN |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |