The QS7000GW is a 1200W single-output AC-DC power supply from the QS Series, designed for medical and industrial applications with BF-ready medical isolation (MOPP). It operates from 90-264Vac input and provides a 24V output at up to 50A, with a 10ms minimum holdup at full load. The unit supports remote sense, has overvoltage, overcurrent, and short-circuit protection, and includes output good and inhibit signals. It features a variable-speed fan for low audible noise, operates from -20°C to 70°C, and derates output power by 2.5% per °C above 50°C. The supply complies with IEC/EN 62368-1, IEC/EN 60601-1, and EN60601-1-2, and meets Class B emissions under EN55011/EN55032. It uses screw terminal inputs and outputs with dual AC fuses and 300µA leakage current. The unit includes a 5V/2A standby with enable capability, identified by the -E5H option variant.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS7000GW |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |