The QS7000DL is a 1200W, 24V output AC-DC power supply from the QS series, designed for medical and industrial applications. It features 2 x MOPP medical isolation, PMBus™ communication capability, and a 7-year warranty. The unit has a screw terminal input and output, variable speed fan cooling, and supports a 90-264Vac input range. It meets IEC/EN 62368-1, IEC/EN 60601-1, and UL/CSA 60601-1 safety standards, and complies with EN61000-6-2 and EN61000-6-3 for immunity and emissions. Efficiency reaches up to 91% at 240Vac and 50% load, with a 10ms minimum holdup at full power. Operating temperature range is -20°C to 70°C, with derating above 50°C. The product conforms to EN60068-2-27 and EN60068-2-6 for shock and vibration, and is rated for operation up to 5000 meters. Standard signals include output good and output inhibit, with overvoltage, overcurrent, and short-circuit protection.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 24V 50A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 24V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:24V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Product Range:QS Series
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | QS7000DL | 285-3008-ND | 69AC4454 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 24V, 50A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | Power Factor Correction | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |