The QS7000C5 is a 1200W, single-output AC-DC power supply from the QS series, designed for medical and industrial applications with BF-ready medical isolation (2 x MOPPs) and PMBus™ communication support. It operates from 90-264Vac input, delivers 24V at up to 50A, and features a maximum efficiency of 91% at 240Vac and above 50% load. The unit has a 10ms minimum hold-up time, remote sense capability, and protections including overvoltage latching, hiccup overcurrent, and short-circuit immunity. It is rated for -20°C to 70°C operation, with derating above 50°C, and complies with IEC/EN 60601-1, IEC/EN 62368-1, and EN60601-1-2:2015 for medical EMC. The package uses screw terminal inputs and outputs with F-type cooling, and meets EN55011/EN55032 Class B emissions with 300µA leakage current. A 7-year warranty is provided.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 12V, 90A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.08kW; Output Voltage - Output 1:12V; Output Current - Output 1:90A; Output Voltage - Output 2:-; Product Range:QS Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | QS7000C5 | 69AC4453 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 12V, 90A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |