The QS7-1200-24 is a 1200W single-output AC-DC power supply designed for medical and industrial applications, offering BF-ready medical isolation (MOPP) and PMBus™ communication capability. It operates from 90-264Vac input, delivers 24-26.4V at up to 50A, and achieves up to 91% efficiency at 240Vac and 50% load. The unit features a 2-second maximum turn-on time, 10ms minimum hold-up, and protections including latching over-voltage, hiccup over-current, and indefinite short-circuit protection. It meets IEC/EN 60601-1, IEC/EN 62368-1, and UL 62368-1 safety standards, and complies with EN61000-4 and EN55032 EMC requirements. The power supply uses a screw terminal input/output connection with F-type variable speed forced-air cooling and is rated for operation from -20°C to 70°C with derating above 50°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS700029 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |