The QS50014G is a 1200W single-output AC-DC power supply from the QS series, designed for medical and industrial applications. It operates with a 48V output at up to 25A and supports PMBus™ communication as a standard option. The unit features BF-ready medical isolation with 2 x MOPPs, a 7-year warranty, and a variable speed low-noise fan. It accepts a 90-264Vac input with a power factor above 0.95 and meets IEC/EN 62368-1, IEC/EN 60601-1, and UL/CSA 60601-1 safety standards. It is rated for operation from -20°C to 70°C and complies with EN61000-6-2 and EN61000-6-3 immunity and emissions standards. The case uses screw terminal input/output connections with dual AC fuses and F-type cooling. The unit has a maximum leakage current of 300µA and meets Pollution Degree 2 and IPX0 environmental ratings.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER 6X48V 600W
POWER SUPPLY, AC-DC, 48V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | QS50014G | 285-QS50014G-ND | 69AC4451 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 48V, 12.5A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |