Win Source Part Number: 1185671-QS50013N
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: QS
Type: Enclosed
Features: Adjustable Output, Remote On/Off, Remote Sense, Standby Output
Package: Bulk
Applications: ITE (Commercial), Laboratory
Standard Package: 1
Power (Watts): 600W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Voltage - Output 2: 24V
Voltage - Output 3: 24V
Efficiency: 91%
Voltage - Output 4: 24V
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Dimension: 10.63" L x 5.00" W x 2.49" H (270.0mm x 127.0mm x 63.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9540
Current - Output 1: 25 A
Current - Output 2: 25 A
Current - Output 3: 25 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-QS50013N
Voltage - Output 6: 24V
Voltage - Output 5: 24V
Standard Number: 60950-1; 61010-1; 62368-1
Current - Output 4: 25 A
Current - Output 5: 25 A
Current - Output 6: 25 A
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1185671-QS50013N |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |