The QS50011G is a 600W single-output AC-DC power supply from the QS series, designed for medical and industrial applications with BF-ready medical isolation (2 x MOPPs) and PMBus™ communication capability. It operates from 90-264Vac input, provides 48V output at 12.5A, and includes remote sense, output good, and inhibit signals. The unit has a 7-year warranty, efficiency up to 91%, and meets IEC/EN 62368-1, IEC/EN 60601-1, and RoHS standards. It is mounted via screw terminals with an F-type variable speed fan and has a -20°C to 70°C operational temperature range. Derating of 2.5% per °C applies above 50°C. The product complies with EN60601-1-2 and EN55011/EN55032 Class B emissions limits for standard leakage current options.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 48V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | QS50011G | 69AC4448 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 48V, 12.5A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |