The QS5000XN is a 600W single-output AC-DC power supply from the QS series, designed for medical and industrial applications with BF-ready isolation (2 x MOPPs) and PMBus™ communication capability. It operates from a 90-264Vac input and delivers 48V at 12.5A, with an efficiency up to 91% at 240Vac and above 50% load. The unit features a variable speed, forward airflow cooling system and screw terminal connections, with a 7-year warranty. It meets IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA standards, complies with Class B EMC emissions, and operates from -20°C to 70°C with derating above 50°C. The part has no standby output and includes inhibit and enable signals.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS5000XN |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |