The QS5000M5 is a 1200W, single-output AC-DC power supply from the QS series, designed for medical and industrial applications with BF-rated isolation (MOPP). It operates from a 90-264Vac input, delivers 48V at up to 25A, and features PMBus™ communication, remote enable/inhibit signals, and a 7-year warranty. The unit has a screw terminal input/output connection, variable-speed forward air cooling, and complies with IEC/EN 60601-1, IEC/EN 62368-1, and EN61000-6-3 Class B emissions standards. It supports a -20°C to 70°C operating temperature range with power derating above 50°C, meets EN60601-1-2 for medical EMC, and has 10ms hold-up time at full load.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 48V 25A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 48V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:48V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Product Range:QS Series
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | QS5000M5 | 285-3006-ND | 69AC4445 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 48V, 25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | Power Factor Correction | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |