TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters QS5000L6

Description
Win Source Part Number: 1004949-QS5000L6 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: QS Type: Enclosed Features: Adjustable Output, PFC, PMBus™, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Laboratory, Medical Standard Package: 1 Power (Watts): 1200W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 91% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 10.63" L x 5.00" W x 2.49" H (270.0mm x 127.0mm x 63.3mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 50 A Mfr: TDK-Lambda Americas Inc Other Names: 285-3005 Base Product Number: QS5000 Approval Agency: CB, CE
Request a Quote Datasheet
Description
Win Source Part Number: 1004949-QS5000L6 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: QS Type: Enclosed Features: Adjustable Output, PFC, PMBus™, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Laboratory, Medical Standard Package: 1 Power (Watts): 1200W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 91% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 10.63" L x 5.00" W x 2.49" H (270.0mm x 127.0mm x 63.3mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 50 A Mfr: TDK-Lambda Americas Inc Other Names: 285-3005 Base Product Number: QS5000 Approval Agency: CB, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1004949-QS5000L6 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1004949-QS5000L6
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1004949-QS5000L6
Win Source Part Number: 1004949-QS5000L6 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: QS Type: Enclosed Features: Adjustable Output, PFC, PMBus™, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Laboratory, Medical Standard Package: 1 Power (Watts): 1200W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 91% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 10.63" L x 5.00" W x 2.49" H (270.0mm x 127.0mm x 63.3mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9540 Current - Output 1: 50 A Mfr: TDK-Lambda Americas Inc Other Names: 285-3005 Base Product Number: QS5000 Approval Agency: CB, CE

Win Source Part Number: 1004949-QS5000L6
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: QS
Type: Enclosed
Features: Adjustable Output, PFC, PMBus™, Remote Sense, Standby Output, Universal Input
Package: Box
Applications: ITE (Commercial), Laboratory, Medical
Standard Package: 1
Power (Watts): 1200W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 91%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Dimension: 10.63" L x 5.00" W x 2.49" H (270.0mm x 127.0mm x 63.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9540
Current - Output 1: 50 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-3005
Base Product Number: QS5000
Approval Agency: CB, CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1004949-QS5000L6
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QR2270AZXKLA1-ND - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1341088-LD30-23B48R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 30 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details