The QS5000K7 is a 1080W single-output AC-DC power supply from the QS series, designed for medical and industrial applications with BF-ready medical isolation (MOPP) and PMBus™ communication support. It delivers 12V at up to 90A with a maximum ripple and noise of 4% and a transient recovery of 30ms for a 1-100% load change. The unit features a 90-264Vac input range, up to 91% efficiency, 10ms minimum hold-up, and operates from -20°C to 70°C with derating above 50°C. It includes output good and inhibit signals, overvoltage, overcurrent, and short-circuit protection, and supports remote sensing. The package uses screw terminals for input and output connections with F-type variable speed forward air cooling. It complies with IEC/EN 62368-1, IEC/EN 60601-1, and EN61000-6-3 Class B emissions, and meets the LVD, EMC, and RoHS directives.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 12V, 90A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.08kW; Output Voltage - Output 1:12V; Output Current - Output 1:90A; Output Voltage - Output 2:-; Product Range:QS Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | QS5000K7 | 69AC4443 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 12V, 90A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |