The QS5000JP is a 1200W, single-output AC-DC power supply in the QS series, designed for medical and industrial applications with BF-ready medical isolation (MOPP) and PMBus™ communication capability. It provides 48V output at up to 25A, with an input voltage range of 90-264Vac and operating temperature from -20°C to 70°C. The unit features a forward air-cooled, screw-terminal design with dual AC fuses and 300µA leakage current. It meets IEC/EN 60601-1, IEC/EN 62368-1, and EN60601-1-2 safety and EMC standards, with overvoltage, overcurrent, and short-circuit protection. Output transient response is less than 1% for a 50% load change, with a 1ms recovery time. Efficiency reaches up to 91% at 240Vac and 50% load. The package dimensions and exact weight are not specified.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER 6X48V 1200W
POWER SUPPLY, AC-DC, 48V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:48V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Product Range:QS Series
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | QS5000JP | 285-QS5000JP-ND | 69AC4442 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 48V, 25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |