The QS5000HM is a variant of the QS Series 1200W single-output AC-DC power supply, with a 24V output at 50A and PMBus™ communication option. It features a screw terminal input and output connection, F-type variable speed fan cooling, dual AC fuses, and 300µA leakage current. The unit supports 90-264Vac input, delivers up to 91% efficiency, and provides reinforced 2 x MOPP isolation for medical applications. It meets IEC/EN 62368-1, IEC/EN 60601-1, UL62368-1, and UL60601-1 standards, and complies with EN61000-6-3 Class B emissions and EN61000-6-2 immunity. The operating temperature range is -20°C to 70°C with derating above 50°C. Total output power adjust range is 24-26.4V, transient response is under 5% for a 50% load step, and its recovery time to 1% of set voltage is 1ms.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:24V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Product Range:QS Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | QS5000HM | 69AC4441 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 24V, 50A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |