The QS5000GX is a 1200W single-output AC-DC power supply in the QS series, designed for medical and industrial applications with BF-ready medical isolation (MOPP). It provides a 24V output at up to 50A with a voltage adjustment range of 24-26.4V and supports PMBus™ communication. The unit features variable speed forward air cooling, screw terminal inputs and outputs, dual AC fuses, and 300µA leakage current. It operates from 90-264Vac input, achieves up to 91% efficiency at 240Vac and 50% load, and meets IEC/EN 60601-1, IEC/EN 62368-1, and UL62368-1 safety standards. The unit has a 20ms hold-up time at full load, output good and inhibit signals, and protections against overvoltage, overcurrent, short circuit, and overtemperature.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 12V, 90A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:1.08kW; Output Voltage - Output 1:12V; Output Current - Output 1:90A; Output Voltage - Output 2:-; Product Range:QS Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | QS5000GX | 69AC4440 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 12V, 90A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |