The QS5000DY is a 1200W single-output AC-DC power supply from the QS series, designed for medical and industrial applications. It provides a 24V output at up to 50A, with a wide input voltage range of 90-264Vac and 47-63Hz frequency operation. The unit features BF-ready medical isolation meeting 2 x MOPPs per IEC 60601-1, and includes standard signals for output good and inhibit. It supports remote sensing with a voltage drop compensation of up to 0.5V, and has output over-voltage, over-current, and short-circuit protection. Efficiency reaches up to 91% at 240Vac and 50% load. The device operates from -20°C to 70°C with derating above 50°C, is rated for 5000m altitude, and conforms to EN60601-1, IEC62368-1, UL62368-1, and carries CE and UKCA marks. It includes a 7-year warranty and uses a variable-speed fan for low audible noise.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS5000DY |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |