TDK-Lambda Americas Inc., High Power Division Up to 1200W, Single Output Medical and Industrial Power Supply QS5-600-12

Description
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable. Features BF- geeignete medizinische Isolierung (MOPP) Lüfter mit sehr niedrigem Geräuschpegel Eine oder zwei Sicherungen PMBus™-Schnittstelle verfügbar 7 Jahre Gewährleistung Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote Datasheet
Description
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable. Features BF- geeignete medizinische Isolierung (MOPP) Lüfter mit sehr niedrigem Geräuschpegel Eine oder zwei Sicherungen PMBus™-Schnittstelle verfügbar 7 Jahre Gewährleistung Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Up to 1200W, Single Output Medical and Industrial Power Supply - QS5-600-12 - TDK-Lambda Europe GmbH
Achern, Germany
Up to 1200W, Single Output Medical and Industrial Power Supply
QS5-600-12
Up to 1200W, Single Output Medical and Industrial Power Supply QS5-600-12
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable. Features BF- geeignete medizinische Isolierung (MOPP) Lüfter mit sehr niedrigem Geräuschpegel Eine oder zwei Sicherungen PMBus™-Schnittstelle verfügbar 7 Jahre Gewährleistung Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy

The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable.

Features

  • BF- geeignete medizinische Isolierung (MOPP)
  • Lüfter mit sehr niedrigem Geräuschpegel
  • Eine oder zwei Sicherungen
  • PMBus™-Schnittstelle verfügbar
  • 7 Jahre Gewährleistung

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 50A; No. Of Outputs Tdk-Lambda - 27AJ4965 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 50A; No. Of Outputs Tdk-Lambda
27AJ4965
Power Supply, Ac-Dc, 12V, 50A; No. Of Outputs Tdk-Lambda 27AJ4965
POWER SUPPLY, AC-DC, 12V, 50A; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 50A; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number QS5-600-12 27AJ4965
Product Name Up to 1200W, Single Output Medical and Industrial Power Supply Power Supply, Ac-Dc, 12V, 50A; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 50 amps 50 amps
DC Output Power 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10080-510-3u-27670 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AHF2815S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details