The QS4-600-48 is a 600W single-output medical and industrial power supply with a 48V output, rated for 12.5A, designed for universal AC input from 90 to 264Vac. It features 2 x MOPP isolation between input and output, meets IEC/EN 60601-1 for medical use, and includes output good and inhibit signals. The unit operates from -20°C to 70°C, with derating above 50°C, and provides 10ms hold-up at full load. It supports remote sensing with 0.5V compensation, offers hiccup-mode overcurrent and short-circuit protection, and has an efficiency of up to 91% at 240Vac and 50% load. The device uses screw terminal connections, has dual AC fuses, and employs a variable speed fan for low audible noise. It complies with EN61000-6-2 and EN61000-6-3 for immunity and emissions, and is certified to IEC/EN 62368-1, UL62368-1, and IEC/EN 60601-1.
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS4-600-48 |
| Product Name | Up to 1200W, Single Output Medical and Industrial Power Supply |
| Type | DC Power Supply |