The QM7 series is a modular AC-DC power supply designed for medical, industrial, test, broadcast, communications, and renewable energy applications, offering 1200W or 1500W output power with a 90-264Vac input range. It features 2 x MOPP medical isolation per IEC 60601-1-2:2015, supports up to 16 outputs through interchangeable modules, and includes PMBus™ communication options. The unit is a 7-slot chassis with a maximum external dimension of 270 mm in length, 176 mm in height, and 21.2 mm in width, mounted via screw terminals. It operates from -20°C to 70°C with derating above 50°C, and meets IEC/EN 62368-1, IEC/EN 60601-1, UL 62368-1, UL 60601-1, and RoHS standards. Fan cooling is standard, with input fuses and leakage current options available. Efficiency reaches up to 91% at 240Vac and 50% load.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QM7 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Up to 18 modular outputs Medical and Industrial certifications 2 x MOPP PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |