TDK-Lambda Americas Inc. Isolated PCB mount DC-DC converters PYQ50-72WS05

Description
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications. Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation. Additionally, heat sink kits are available to simplify integration when contact cooling is not possible. Features EN 50155 Railway Compliant IEC 62368-1 (ICT) Approved Industry Standard Footprint 3000V Input to Output Isolation High Shock and Vibration Resistance due to Potted Design Remote ON/OFF Input Adjustable Output Voltages (except dual outputs) Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200) PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1) PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1) PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1) PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Railway
Request a Quote Datasheet
Description
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications. Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation. Additionally, heat sink kits are available to simplify integration when contact cooling is not possible. Features EN 50155 Railway Compliant IEC 62368-1 (ICT) Approved Industry Standard Footprint 3000V Input to Output Isolation High Shock and Vibration Resistance due to Potted Design Remote ON/OFF Input Adjustable Output Voltages (except dual outputs) Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200) PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1) PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1) PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1) PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Railway
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated PCB mount DC-DC converters - PYQ50-72WS05 - TDK-Lambda Europe GmbH
Achern, Germany
Isolated PCB mount DC-DC converters
PYQ50-72WS05
Isolated PCB mount DC-DC converters PYQ50-72WS05
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications. Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation. Additionally, heat sink kits are available to simplify integration when contact cooling is not possible. Features EN 50155 Railway Compliant IEC 62368-1 (ICT) Approved Industry Standard Footprint 3000V Input to Output Isolation High Shock and Vibration Resistance due to Potted Design Remote ON/OFF Input Adjustable Output Voltages (except dual outputs) Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200) PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1) PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1) PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1) PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Railway

The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W.
The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications.
Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation.
Additionally, heat sink kits are available to simplify integration when contact cooling is not possible.

Features

  • EN 50155 Railway Compliant
  • IEC 62368-1 (ICT) Approved
  • Industry Standard Footprint
  • 3000V Input to Output Isolation
  • High Shock and Vibration Resistance due to Potted Design
  • Remote ON/OFF Input
  • Adjustable Output Voltages (except dual outputs)
  • Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200)
  • PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1)
  • PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1)
  • PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1)
  • PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Railway
Supplier's Site Datasheet
DC DC Converters - 285-PYQ50-72WS05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PYQ50-72WS05-ND
DC DC Converters 285-PYQ50-72WS05-ND
DC DC CONVERTER 5V 30W

DC DC CONVERTER 5V 30W

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number PYQ50-72WS05 285-PYQ50-72WS05-ND
Product Name Isolated PCB mount DC-DC converters DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227190 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details