TDK-Lambda Americas Inc. Isolated PCB mount DC-DC converters PYH200-72WS24

Description
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications. Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation. Additionally, heat sink kits are available to simplify integration when contact cooling is not possible. Features EN 50155 Railway Compliant IEC 62368-1 (ICT) Approved Industry Standard Footprint 3000V Input to Output Isolation High Shock and Vibration Resistance due to Potted Design Remote ON/OFF Input Adjustable Output Voltages (except dual outputs) Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200) PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1) PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1) PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1) PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Railway
Request a Quote Datasheet
Description
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications. Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation. Additionally, heat sink kits are available to simplify integration when contact cooling is not possible. Features EN 50155 Railway Compliant IEC 62368-1 (ICT) Approved Industry Standard Footprint 3000V Input to Output Isolation High Shock and Vibration Resistance due to Potted Design Remote ON/OFF Input Adjustable Output Voltages (except dual outputs) Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200) PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1) PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1) PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1) PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Railway
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated PCB mount DC-DC converters - PYH200-72WS24 - TDK-Lambda Europe GmbH
Achern, Germany
Isolated PCB mount DC-DC converters
PYH200-72WS24
Isolated PCB mount DC-DC converters PYH200-72WS24
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications. Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation. Additionally, heat sink kits are available to simplify integration when contact cooling is not possible. Features EN 50155 Railway Compliant IEC 62368-1 (ICT) Approved Industry Standard Footprint 3000V Input to Output Isolation High Shock and Vibration Resistance due to Potted Design Remote ON/OFF Input Adjustable Output Voltages (except dual outputs) Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200) PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1) PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1) PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1) PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Railway

The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W.
The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications.
Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation.
Additionally, heat sink kits are available to simplify integration when contact cooling is not possible.

Features

  • EN 50155 Railway Compliant
  • IEC 62368-1 (ICT) Approved
  • Industry Standard Footprint
  • 3000V Input to Output Isolation
  • High Shock and Vibration Resistance due to Potted Design
  • Remote ON/OFF Input
  • Adjustable Output Voltages (except dual outputs)
  • Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200)
  • PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1)
  • PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1)
  • PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1)
  • PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Railway
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PYH200-72WS24
Product Name Isolated PCB mount DC-DC converters
Type DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage 24.0 volts
DC Output Current 8.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
Power Supplies for Ionizing Applications -  - EXAIR
Specs
Type AC Power Source
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
View Details
Bench Power Supplies - 1233638 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 27.2 volts
DC Output Current 3 amps
View Details