The PYH200-72WS15 is a 200W isolated DC-DC converter in a half-brick package measuring 61.0 x 57.9 x 12.7 mm, designed for ultra-wide input voltage ranges of 14 to 160 Vdc. It provides a 15 V output at up to 13.5 A with 89% efficiency at 110 Vdc input. The converter features adjustable output voltage from -20% to +15%, remote on/off control with negative logic, and 3000 Vac input-to-output isolation. It operates from -40 to 100°C, is potted for shock and vibration resistance, and is certified to IEC 62368-1 and tested for EN 50155 railroad compliance. The unit requires no minimum load and includes remote sensing. Its case material is plastic with an aluminum base plate, and it weighs 105 g.
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W.
The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications.
Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation.
Additionally, heat sink kits are available to simplify integration when contact cooling is not possible.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PYH200-72WS15 |
| Product Name | Isolated PCB mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| DC Output Voltage | 15.0 volts |
| DC Output Current | 13.5 amps |