TDK-Lambda Americas Inc. Isolated PCB mount DC-DC converters PYH200-72WS12

Description
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications. Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation. Additionally, heat sink kits are available to simplify integration when contact cooling is not possible. Features EN 50155 Railway Compliant IEC 62368-1 (ICT) Approved Industry Standard Footprint 3000V Input to Output Isolation High Shock and Vibration Resistance due to Potted Design Remote ON/OFF Input Adjustable Output Voltages (except dual outputs) Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200) PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1) PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1) PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1) PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Railway
Request a Quote Datasheet
Description
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications. Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation. Additionally, heat sink kits are available to simplify integration when contact cooling is not possible. Features EN 50155 Railway Compliant IEC 62368-1 (ICT) Approved Industry Standard Footprint 3000V Input to Output Isolation High Shock and Vibration Resistance due to Potted Design Remote ON/OFF Input Adjustable Output Voltages (except dual outputs) Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200) PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1) PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1) PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1) PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Railway
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated PCB mount DC-DC converters - PYH200-72WS12 - TDK-Lambda Europe GmbH
Achern, Germany
Isolated PCB mount DC-DC converters
PYH200-72WS12
Isolated PCB mount DC-DC converters PYH200-72WS12
The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications. Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation. Additionally, heat sink kits are available to simplify integration when contact cooling is not possible. Features EN 50155 Railway Compliant IEC 62368-1 (ICT) Approved Industry Standard Footprint 3000V Input to Output Isolation High Shock and Vibration Resistance due to Potted Design Remote ON/OFF Input Adjustable Output Voltages (except dual outputs) Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200) PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1) PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1) PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1) PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Railway

The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W.
The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its approval to EN 50155, it is also suitable for railway applications.
Its high efficiency results in low heat generation and the potted construction promises high shock and vibration performance which together with the wide operating temperature range make these devices suitable for nearly any situation.
Additionally, heat sink kits are available to simplify integration when contact cooling is not possible.

Features

  • EN 50155 Railway Compliant
  • IEC 62368-1 (ICT) Approved
  • Industry Standard Footprint
  • 3000V Input to Output Isolation
  • High Shock and Vibration Resistance due to Potted Design
  • Remote ON/OFF Input
  • Adjustable Output Voltages (except dual outputs)
  • Wide Temperature Range -40 to +105°C (PYD20, PYQ75), -40 to +100°C (PYQ50, PYH200)
  • PYD20: 20W, Size 2x1”, Input 8.5-160Vdc (18:1)
  • PYQ50: 30-50W, Quarter-brick Format, Input 14-160Vdc (12:1)
  • PYQ75: 75W, Quarter-brick Format, Input 9-75Vdc (8:1)
  • PYH200: 200W, Half-brick Format, Input 14-160Vdc (12:1)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Railway
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PYH200-72WS12
Product Name Isolated PCB mount DC-DC converters
Type DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts
DC Output Current 16.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details