The PXG-M20-48WD15 is a 20W, dual-output DC-DC converter with ±15V outputs, designed for medical and industrial applications. It operates from an 18-75Vdc input in a compact 40.6 x 25.4 x 10.2mm (1.6 x 1 x 0.4 inch) non-conductive black plastic case. The unit provides 5kV input-to-output isolation with 2x MOPP certification, complies with IEC 60601-1 and IEC 62368-1 safety standards, and meets EN55032-A conducted and radiated EMI limits without external components. It features 89% efficiency, a maximum no-load input current of 9mA, a 2.5μA touch current limit, and operates from -40°C to +105°C with forced air or convection cooling. Overcurrent protection operates in hiccup mode, and overvoltage is clamped by zener diodes. The case temperature must be confirmed in the end system, with a maximum rating of 105°C.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXG Medical series is housed in the industry standard 1.6” x 1” DIP package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXG Medical series is available with output voltages of 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXG-M20-48WD15 | PXG-M20-48WD15 |
| Product Name | DC-DC Converters | 15-20W Medical and Industrial DC-DC Converters |
| Type | DC-DC Converter; Medical Power Supply | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Features | 1.6 x 1 inch standard size Medical & Industrial Applications 5kVAC Isolation (2 x MOPP) | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |