The PXF60-48S05 is a 60W isolated DC-DC converter with a 36 to 75 Vdc input range and a 5 Vdc single output, providing up to 12 A. It features a 2 x 2 inch (50.8 x 50.8 mm) industry-standard board-mounted package, six-sided shielded metal casing for reduced radiated noise, and remote on/off control with positive logic. The converter achieves 90% efficiency at full load, has an output voltage adjustment of ±10%, and includes overcurrent, overvoltage, overtemperature, and short-circuit protection with auto-recovery. It is certified to IEC/UL/CSA/EN 62368-1 and meets EN55032-A Class B conducted and radiated EMI limits. The maximum output ripple and noise is 75 mVpk-pk, and the operating temperature derating curve begins at 70°C ambient. The unit also supports remote sensing and has a minimum load requirement of 0% for single outputs.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 40 to 60W 2" x 2" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V), dual output (5V, 12V or 15V) or triple output (3.3V to 15V) models are available with remote on/off and adjustment trim pin (single/dual models).
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 5V 12A 36V - 75V Input
DC-DC, PCB MOUNT, INPUT 36-75VDC, OUTPUT 5V 12A, 60W ROHS COMPLIANT: YES
DC DC CONVERTER 5V 60W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXF60-48S05 | PXF60-48S05 | 285-1991-ND | 24T8920 | PXF60-48S05 |
| Product Name | DC-DC Converters | 40W&60W DC-DC converters | DC DC Converters | Dc-Dc, Pcb Mount, Input 36-75Vdc, Output 5V 12A, 60W Rohs Compliant Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 2 inch standard size Six-sided shielding Dual output available | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |