TDK-Lambda Americas Inc. DC-DC Converters PXF40-48WS3P3

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXF40-48WS3P3 is a 40W isolated DC-DC converter with a 18-75V input range and a 3.3V single output, housed in a 2 x 2" (50.8 x 50.8mm) industry-standard package. It features six-sided shielded metal casing for reduced radiated noise, remote on/off functionality with negative logic, and an output voltage adjustment range of ±10%. Efficiency is 86% at maximum load, with a maximum ripple and noise of 50mV pk-pk. The converter is certified to IEC/UL/CSA/EN 62368-1 safety standards and includes overcurrent, overvoltage, and overtemperature protection with auto-recovery. No-load input current is 55mA, and it supports up to 25,750μF output capacitance.

Datasheet Summary
Powered by GS/AI

The PXF40-48WS3P3 is a 40W isolated DC-DC converter with a 18-75V input range and a 3.3V single output, housed in a 2 x 2" (50.8 x 50.8mm) industry-standard package. It features six-sided shielded metal casing for reduced radiated noise, remote on/off functionality with negative logic, and an output voltage adjustment range of ±10%. Efficiency is 86% at maximum load, with a maximum ripple and noise of 50mV pk-pk. The converter is certified to IEC/UL/CSA/EN 62368-1 safety standards and includes overcurrent, overvoltage, and overtemperature protection with auto-recovery. No-load input current is 55mA, and it supports up to 25,750μF output capacitance.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXF40-48WS3P3 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXF40-48WS3P3
DC-DC Converters PXF40-48WS3P3
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
40W&60W DC-DC converters - PXF40-48WS3P3 - TDK-Lambda Europe GmbH
Achern, Germany
40W&60W DC-DC converters
PXF40-48WS3P3
40W&60W DC-DC converters PXF40-48WS3P3
Housed in a metal case for six sided shielding, these 40 to 60W 2" x 2" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V), dual output (5V, 12V or 15V) or triple output (3.3V to 15V) models are available with remote on/off and adjustment trim pin (single/dual models). Features Industry Standard 2” x 2” Footprint Six Sided Shielding Agency Approved 12, 24 and 48V Inputs 4:1 Wide Range Input Models Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 40 to 60W 2" x 2" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V), dual output (5V, 12V or 15V) or triple output (3.3V to 15V) models are available with remote on/off and adjustment trim pin (single/dual models).

Features

  • Industry Standard 2” x 2” Footprint
  • Six Sided Shielding
  • Agency Approved
  • 12, 24 and 48V Inputs
  • 4:1 Wide Range Input Models

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC DC Converters - 285-PXF40-48WS3P3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXF40-48WS3P3-ND
DC DC Converters 285-PXF40-48WS3P3-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PXF40-48WS3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PXF40-48WS3P3
Power Supplies - Board Mount - DC DC Converters PXF40-48WS3P3
DC DC CONVERTER 3.3V 40W

DC DC CONVERTER 3.3V 40W

Supplier's Site
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Tdk-Lambda - 46R0077 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Tdk-Lambda
46R0077
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Tdk-Lambda 46R0077
DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PXF40-48WS3P3 PXF40-48WS3P3 285-PXF40-48WS3P3-ND PXF40-48WS3P3 46R0077
Product Name DC-DC Converters 40W&60W DC-DC converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Features 2 x 2 inch standard size Six-sided shielding Dual output available
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 110 C (-40 to 230 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - HQA2W085W050V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 303S-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-50kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details