The PXF40-48T3312 is a 40W isolated DC-DC converter with a 36-75V input range and a triple output of 3.3V and ±12V, packaged in a 2 x 2 inch (50.8 x 50.8 mm) industry-standard format. It features remote on/off with positive or negative logic, ±10% output voltage adjustability on the main output, and meets IEC/UL/CSA/EN 62368-1 safety standards. The converter includes six-sided shielded metal casing for reduced radiated noise, epoxy encapsulation for enhanced shock and vibration performance, and operates with 86% efficiency at full load. It supports remote sensing and has hiccup-mode overcurrent and overtemperature protection with auto-recovery. The maximum output capacitance is 13,000 µF for the 3.3V rail and ±330 µF for each auxiliary rail.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 40 to 60W 2" x 2" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V), dual output (5V, 12V or 15V) or triple output (3.3V to 15V) models are available with remote on/off and adjustment trim pin (single/dual models).
Features
Applications for this product
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 6A, 400mA, 400mA 36V - 75V Input
DC-DC CONV, 3.3V/12V/-12V, 6A/0.4A/-0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:12V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXF40-48T3312 | PXF40-48T3312 | 285-PXF40-48T3312-ND | 73J2162 |
| Product Name | DC-DC Converters | 40W&60W DC-DC converters | DC DC Converters | Dc-Dc Conv, 3.3V/12V/-12V, 6A/0.4A/-0.4A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 2 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 110 C (-40 to 230 F) |