TDK-Lambda Americas Inc. DC-DC Converters PXF40-48T0515

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXF40-48T0515 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXF40-48T0515
DC-DC Converters PXF40-48T0515
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PXF40-48T0515-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXF40-48T0515-ND
DC DC Converters 285-PXF40-48T0515-ND
Isolated Module DC DC Converter 3 Output 5V 15V -15V 6A, 300mA, 300mA 36V - 75V Input

Isolated Module DC DC Converter 3 Output 5V 15V -15V 6A, 300mA, 300mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, 5V/15V/-15V, 6A/0.3A/-0.3A; Power Supply Approvals Tdk-Lambda - 24T8915 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 5V/15V/-15V, 6A/0.3A/-0.3A; Power Supply Approvals Tdk-Lambda
24T8915
Dc-Dc Conv, 5V/15V/-15V, 6A/0.3A/-0.3A; Power Supply Approvals Tdk-Lambda 24T8915
DC-DC CONV, 5V/15V/-15V, 6A/0.3A/-0.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:15V RoHS Compliant: Yes

DC-DC CONV, 5V/15V/-15V, 6A/0.3A/-0.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXF40-48T0515 285-PXF40-48T0515-ND 24T8915
Product Name DC-DC Converters DC DC Converters Dc-Dc Conv, 5V/15V/-15V, 6A/0.3A/-0.3A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features 2 x 2 inch standard size Six-sided shielding Dual output available
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-0312DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 152A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUT35-5FF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
5 suppliers
High Voltage Power Supplies - 303S-1kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details