The PXF40-24D12 is a 40W isolated DC-DC converter with a 18-36 Vdc input range and dual ±12 Vdc outputs, housed in a 2 x 2 inch (50.8 x 50.8 mm) industry-standard package. It features remote on/off with positive logic, ±10% output voltage adjustability, and six-sided shielded metal casing to reduce radiated noise. The converter meets IEC/UL/CSA/EN 62368-1 safety standards, operates with no minimum load on the main output, and includes hiccup-mode overcurrent and overtemperature protection. Peak-to-peak ripple and noise is 120 mV at full load, with 87% efficiency under maximum load conditions.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 40 to 60W 2" x 2" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V), dual output (5V, 12V or 15V) or triple output (3.3V to 15V) models are available with remote on/off and adjustment trim pin (single/dual models).
Features
Applications for this product
DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 12V, -12V; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.8A RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXF40-24D12 | PXF40-24D12 | 41J2217 |
| Product Name | DC-DC Converters | 40W&60W DC-DC converters | Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Output Power Max Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 2 x 2 inch standard size Six-sided shielding Dual output available | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 110 C (-40 to 230 F) |