TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PXE3024S05 PXE3024S05

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 792759-PXE3024S05 Series: PXE Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP, SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 30W Voltage - Isolation: 1.6kV (1600V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 88% Family Name: PXE30-24S05 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): RP40-2405SE; DVTR285R2S/HB; DVTR285R2S/K; DVTR285R2S/ES; Introduction Date: January 18, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 792759-PXE3024S05 Series: PXE Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP, SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 30W Voltage - Isolation: 1.6kV (1600V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 88% Family Name: PXE30-24S05 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): RP40-2405SE; DVTR285R2S/HB; DVTR285R2S/K; DVTR285R2S/ES; Introduction Date: January 18, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PXE3024S05
792759-PXE3024S05
Power Supplies Board Mount DCDC Converters - PXE3024S05 792759-PXE3024S05
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 792759-PXE3024S05 Series: PXE Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP, SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 30W Voltage - Isolation: 1.6kV (1600V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 88% Family Name: PXE30-24S05 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): RP40-2405SE; DVTR285R2S/HB; DVTR285R2S/K; DVTR285R2S/ES; Introduction Date: January 18, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 792759-PXE3024S05
Series: PXE
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OVP, SCP
Package: 8-DIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 30W
Voltage - Isolation: 1.6kV (1600V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 88%
Family Name: PXE30-24S05
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): RP40-2405SE; DVTR285R2S/HB; DVTR285R2S/K; DVTR285R2S/ES;
Introduction Date: January 18, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 792759-PXE3024S05
Product Name Power Supplies Board Mount DCDC Converters - PXE3024S05
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details