TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PXE3024D15 PXE3024D15

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033256-PXE3024D15 Packaging: Bulk Features: OCP, OVP, SCP Length: 50.8 mm Mounting: SMD (SMT) Isolation: Isolated Height: 10.16 mm Number of Pins: 7 Isolation Voltage: 1.6 kV Number of Outputs: 2 Voltage - Output 1: 15 V Voltage - Output 2: -15 V Efficiency: 88 % Output Power: 30 W Width: 40.64 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 36 V Alternative Parts (Cross-Reference): REC30-2412D; RP15-2412DA; RP15-2415DA; RP15-2415DA/P; PXD2024D15; BWR-15/575-D24A-C; AEE01AA36-LSPXE30-24 D-15; PXE30-24D15; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 40.6 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 30 W Max Output Current: 1 A Min Input Voltage: 18 V Current - Output 1: 1 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033256-PXE3024D15 Packaging: Bulk Features: OCP, OVP, SCP Length: 50.8 mm Mounting: SMD (SMT) Isolation: Isolated Height: 10.16 mm Number of Pins: 7 Isolation Voltage: 1.6 kV Number of Outputs: 2 Voltage - Output 1: 15 V Voltage - Output 2: -15 V Efficiency: 88 % Output Power: 30 W Width: 40.64 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 36 V Alternative Parts (Cross-Reference): REC30-2412D; RP15-2412DA; RP15-2415DA; RP15-2415DA/P; PXD2024D15; BWR-15/575-D24A-C; AEE01AA36-LSPXE30-24 D-15; PXE30-24D15; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 40.6 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 30 W Max Output Current: 1 A Min Input Voltage: 18 V Current - Output 1: 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PXE3024D15 - 1033256-PXE3024D15 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PXE3024D15
1033256-PXE3024D15
Board Mount Modules - PXE3024D15 1033256-PXE3024D15
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033256-PXE3024D15 Packaging: Bulk Features: OCP, OVP, SCP Length: 50.8 mm Mounting: SMD (SMT) Isolation: Isolated Height: 10.16 mm Number of Pins: 7 Isolation Voltage: 1.6 kV Number of Outputs: 2 Voltage - Output 1: 15 V Voltage - Output 2: -15 V Efficiency: 88 % Output Power: 30 W Width: 40.64 mm Categories: Board Mount Modules Case / Package: Module Max Input Voltage: 36 V Alternative Parts (Cross-Reference): REC30-2412D; RP15-2412DA; RP15-2415DA; RP15-2415DA/P; PXD2024D15; BWR-15/575-D24A-C; AEE01AA36-LSPXE30-24 D-15; PXE30-24D15; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 40.6 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 30 W Max Output Current: 1 A Min Input Voltage: 18 V Current - Output 1: 1 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033256-PXE3024D15
Packaging: Bulk
Features: OCP, OVP, SCP
Length: 50.8 mm
Mounting: SMD (SMT)
Isolation: Isolated
Height: 10.16 mm
Number of Pins: 7
Isolation Voltage: 1.6 kV
Number of Outputs: 2
Voltage - Output 1: 15 V
Voltage - Output 2: -15 V
Efficiency: 88 %
Output Power: 30 W
Width: 40.64 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 36 V
Alternative Parts (Cross-Reference): REC30-2412D; RP15-2412DA; RP15-2415DA; RP15-2415DA/P; PXD2024D15; BWR-15/575-D24A-C; AEE01AA36-LSPXE30-24D-15; PXE30-24D15;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 40.6 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 30 W
Max Output Current: 1 A
Min Input Voltage: 18 V
Current - Output 1: 1 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1033256-PXE3024D15
Product Name Board Mount Modules - PXE3024D15
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5.5 V, Two Single-Phase 6 A or One Dual-Phase 12 A, Synchronous Step-Down Switcher with Multipurpose GPIOs - ACT48240 - Qorvo
Specs
Package Type Other; 32 ball WLCSP
Output Voltage 0.5000 to 3.68 volts
Input Voltage 2.4 to 5.5 volts
View Details
DC-DC Converters - 1228072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details