The PXE30-48WS12 is a 30W isolated DC-DC converter with a 18-75 VDC input range and a 12 V single output, designed for industrial, ICT, and test and measurement applications. It features a 2 x 1.6 x 0.4 inch (50.8 x 40.6 x 10.2 mm) nickel-coated copper case with six-sided shielding to reduce radiated noise, operates from -40 °C to +85 °C, and complies with IEC/UL/CSA/EN 62368-1 safety standards. The unit achieves up to 87% efficiency, has an output voltage accuracy of ±1%, and includes hiccup-mode overcurrent and short-circuit protection with auto-recovery. It supports remote on/off control via negative logic and meets EN55032 Class B EMI limits. Weight is 48 g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXE30-48WS12 | PXE30-48WS12 | PXE30-48WS12-ND | 51M3229 |
| Product Name | DC-DC Converters | 20W-30W DC-DC Converter | DC DC Converters | Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1.6 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) |