TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PXE30-48S12

Description
Win Source Part Number: 1349502-PXE30-48S12 Category: Power Supplies - Board Mount - DC DC Converters Series: PXE (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: PXE30 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349502-PXE30-48S12 Category: Power Supplies - Board Mount - DC DC Converters Series: PXE (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: PXE30 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349502-PXE30-48S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349502-PXE30-48S12
Power Supplies - Board Mount - DC DC Converters 1349502-PXE30-48S12
Win Source Part Number: 1349502-PXE30-48S12 Category: Power Supplies - Board Mount - DC DC Converters Series: PXE (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: PXE30 California Prop 65: Warning Information

Win Source Part Number: 1349502-PXE30-48S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: PXE (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: PXE30
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349502-PXE30-48S12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533B - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
DC-DC Converters - 1227454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 2 in
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details