TDK-Lambda Americas Inc., High Power Division -12V 30W DC-DC Converter IC PXE30-48D12

Description
DC DC CONVERTER +/-12V 30W Product overview: PXE30-48D12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PXE30-48D12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 30W Product overview: PXE30-48D12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PXE30-48D12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V 30W DC-DC Converter IC - 132-PXE30-48D12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 30W DC-DC Converter IC
132-PXE30-48D12
-12V 30W DC-DC Converter IC 132-PXE30-48D12
DC DC CONVERTER +/-12V 30W Product overview: PXE30-48D12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PXE30-48D12 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 30W Product overview: PXE30-48D12 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PXE30-48D12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1383229-PXE30-48D12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1383229-PXE30-48D12
Power Supplies - Board Mount - DC DC Converters 1383229-PXE30-48D12
Win Source Part Number: 1383229-PXE30-48D12 Category: Power Supplies - Board Mount>DC DC Converters Series: PXE (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Bulk Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 1 pcs Power (Watts): 30 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 1.25A, 1.25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 8-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc. Base Product Number: PXE30 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1383229-PXE30-48D12
Category: Power Supplies - Board Mount>DC DC Converters
Series: PXE (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Bulk
Size / Dimension: 2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 1 pcs
Power (Watts): 30 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 1.25A, 1.25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc.
Base Product Number: PXE30
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PXE30-48D12 1383229-PXE30-48D12
Product Name -12V 30W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-AAT2148IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details