TDK-Lambda Americas Inc. DC-DC Converters PXE30-24WS12

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXE isolated DC-DC converter model PXE30-12S12 provides a single output of 12V at a maximum current of 2.5A, suitable for applications requiring up to 30W of power. It operates within a wide input voltage range of 9 to 18V and features high efficiency, reaching up to 90%. The converter is housed in a compact 2 x 1.6 inch (50.8 x 40.6 mm) metal case that offers six-sided shielding to minimize radiated noise, making it appropriate for industrial, ICT, and test and measurement applications. It complies with IEC/UL/CSA/EN 62368-1 safety standards and includes protections for overcurrent, overvoltage, and short circuits. The operating temperature range is -40 to +85°C, ensuring reliability in various environments. This model is RoHS compliant and has a mean time between failures (MTBF) of approximately 1,283,000 hours at full load.

Datasheet Summary
Powered by GS/AI

The PXE isolated DC-DC converter model PXE30-12S12 provides a single output of 12V at a maximum current of 2.5A, suitable for applications requiring up to 30W of power. It operates within a wide input voltage range of 9 to 18V and features high efficiency, reaching up to 90%. The converter is housed in a compact 2 x 1.6 inch (50.8 x 40.6 mm) metal case that offers six-sided shielding to minimize radiated noise, making it appropriate for industrial, ICT, and test and measurement applications. It complies with IEC/UL/CSA/EN 62368-1 safety standards and includes protections for overcurrent, overvoltage, and short circuits. The operating temperature range is -40 to +85°C, ensuring reliability in various environments. This model is RoHS compliant and has a mean time between failures (MTBF) of approximately 1,283,000 hours at full load.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXE30-24WS12 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXE30-24WS12
DC-DC Converters PXE30-24WS12
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
20W-30W DC-DC Converter - PXE30-24WS12 - TDK-Lambda Europe GmbH
Achern, Germany
20W-30W DC-DC Converter
PXE30-24WS12
20W-30W DC-DC Converter PXE30-24WS12
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint Six Sided Shielding Agency Approved 12V, 24V, and 48V Inputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.

Features

  • Industry Standard Footprint
  • Six Sided Shielding
  • Agency Approved
  • 12V, 24V, and 48V Inputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC DC Converters - 285-PXE30-24WS12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXE30-24WS12-ND
DC DC Converters 285-PXE30-24WS12-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 10V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Tdk-Lambda - 83K4082 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Tdk-Lambda
83K4082
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Tdk-Lambda 83K4082
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PXE30-24WS12 PXE30-24WS12 285-PXE30-24WS12-ND 83K4082
Product Name DC-DC Converters 20W-30W DC-DC Converter DC DC Converters Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features 2 x 1.6 inch standard size Six-sided shielding Dual output available
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i6A4W020A033V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 203S-2kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-50kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details