The PXE30-24WD12 is a 30W isolated DC-DC converter with a 18-36 Vdc input range and dual ±12 Vdc outputs, providing up to ±1.25 A per rail. It operates with 88% efficiency, features a 2 × 1.6 × 0.4 inch (50.8 × 40.6 × 10.2 mm) nickel-coated copper case with six-sided shielding, and complies with IEC/UL/CSA/EN 62368-1 safety standards. Output voltage accuracy is ±1%, with ±0.5% line regulation and ±1% load regulation for dual outputs. Ripple and noise are specified at 100 mVpp, and it supports remote on/off with positive logic. The unit operates from -40°C to +85°C, has an MTBF of 1,283,000 hours at full load, and meets MIL-STD-810F for vibration and thermal shock.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input
DC-DC CONVERTER, 12V/-12V, 1.25A/-1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXE30-24WD12 | PXE30-24WD12 | 285-PXE30-24WD12-ND | 46R0063 |
| Product Name | DC-DC Converters | 20W-30W DC-DC Converter | DC DC Converters | Dc-Dc Converter, 12V/-12V, 1.25A/-1.25A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1.6 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) |