The PXE20-48WS12 is a 20W isolated DC-DC converter with a 18-75 Vdc input range and a 12 V single output, capable of delivering up to 1.67 A. It features a 2 x 1.6 x 0.4 inch (50.8 x 40.6 x 10.2 mm) industry-standard package with a six-sided shielded metal case for reduced radiated noise. The converter meets IEC/UL/CSA/EN 62368-1 safety standards, operates from -40 to +85°C, and achieves 81% efficiency. It includes overcurrent, overvoltage, and short-circuit protection with hiccup-mode auto-recovery, and supports remote on/off via positive logic. The maximum input ripple is 100 mVpp and output voltage adjustment is ±10%. The case is nickel-coated copper with a non-conductive FR4 base and epoxy potting (UL94 V-0).
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 75V Input
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
DC DC CONVERTER 12V 20W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXE20-48WS12 | 285-PXE20-48WS12-ND | 73J2127 | PXE20-48WS12 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1.6 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |