The PXD60-48WS05 is a 60W single-output isolated DC-DC converter with a 18-75VDC input range and a 5V output, housed in a 2 x 1 x 0.4 inch (50.8 x 25.4 x 10.2 mm) copper case. It features six-sided shielding, efficiencies up to 92%, a no-load input current of 10mA, and supports remote on/off with positive logic. The unit is certified to IEC/UL/CSA/EN 62368-1, operates from -40°C to +105°C case temperature, and complies with EN55032 for EMI. Maximum output capacitance is 30,000μF, with ripple and noise below 100mVp-p. Thermal impedance is 10.8°C/W without a heatsink.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXD60-48WS05 |
| Product Name | Isolated PCB mount DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | 85 C (185 F) |
| Regulatory Compliance | Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |