Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXD60-24WS3P3 |
| Product Name | Isolated PCB mount DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | 85 C (185 F) |
| Regulatory Compliance | Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |