The PXD40-48WS24 is a 40W isolated DC-DC converter with a 18-75V input range and a 24V single output, housed in a 2 x 1 inch (50.8 x 25.4 mm) industry-standard package. It operates with up to 92% efficiency, draws 10mA no-load current, and features six-sided shielding to reduce radiated noise. The converter includes remote on/off control with positive logic, overcurrent and overvoltage protection, and meets IEC/UL/CSA/EN 62368-1 safety standards. Operating temperature ranges from -40°C to +105°C, with a maximum case temperature of 105°C. Weight is 34g without a heatsink.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
DC DC CONVERTER 24V 40W
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXD40-48WS24 | 285-PXD40-48WS24-ND |
| Product Name | Isolated PCB mount DC-DC converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | 85 C (185 F) | -40 to 105 C (-40 to 221 F) |
| Regulatory Compliance | Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark | |
| DC Output Voltage | 24.0 volts |