TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PXD3012D05 PXD3012D05

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084646-PXD3012D05 Packaging: Bulk Features: OCP, OVP, SCP Length: 50.8 mm Mounting: SMD (SMT) Height: 10.16 mm Isolation Voltage: 1.6 kV Number of Outputs: 2 Voltage - Output 1: 5 V Voltage - Output 2: -5 V Output Power: 30 W Width: 25.4 mm Categories: Board Mount Modules Case / Package: DIP Max Input Voltage: 18 V Alternative Parts (Cross-Reference): JCK3012D12; JCK3012D15; JCD0412D24; PXB15-12D05/N; PXB15-12D12/N; REC3-1215DRW/H/BPXD3 0-12D05; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Max Power Dissipation: 30 W Max Output Current: 3 A Min Input Voltage: 9 V Nominal Input Voltage: 12 V Current - Output 1: 3 A Current - Output 2: 1 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084646-PXD3012D05 Packaging: Bulk Features: OCP, OVP, SCP Length: 50.8 mm Mounting: SMD (SMT) Height: 10.16 mm Isolation Voltage: 1.6 kV Number of Outputs: 2 Voltage - Output 1: 5 V Voltage - Output 2: -5 V Output Power: 30 W Width: 25.4 mm Categories: Board Mount Modules Case / Package: DIP Max Input Voltage: 18 V Alternative Parts (Cross-Reference): JCK3012D12; JCK3012D15; JCD0412D24; PXB15-12D05/N; PXB15-12D12/N; REC3-1215DRW/H/BPXD3 0-12D05; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Max Power Dissipation: 30 W Max Output Current: 3 A Min Input Voltage: 9 V Nominal Input Voltage: 12 V Current - Output 1: 3 A Current - Output 2: 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PXD3012D05 - 1084646-PXD3012D05 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PXD3012D05
1084646-PXD3012D05
Board Mount Modules - PXD3012D05 1084646-PXD3012D05
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084646-PXD3012D05 Packaging: Bulk Features: OCP, OVP, SCP Length: 50.8 mm Mounting: SMD (SMT) Height: 10.16 mm Isolation Voltage: 1.6 kV Number of Outputs: 2 Voltage - Output 1: 5 V Voltage - Output 2: -5 V Output Power: 30 W Width: 25.4 mm Categories: Board Mount Modules Case / Package: DIP Max Input Voltage: 18 V Alternative Parts (Cross-Reference): JCK3012D12; JCK3012D15; JCD0412D24; PXB15-12D05/N; PXB15-12D12/N; REC3-1215DRW/H/BPXD3 0-12D05; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Max Power Dissipation: 30 W Max Output Current: 3 A Min Input Voltage: 9 V Nominal Input Voltage: 12 V Current - Output 1: 3 A Current - Output 2: 1 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084646-PXD3012D05
Packaging: Bulk
Features: OCP, OVP, SCP
Length: 50.8 mm
Mounting: SMD (SMT)
Height: 10.16 mm
Isolation Voltage: 1.6 kV
Number of Outputs: 2
Voltage - Output 1: 5 V
Voltage - Output 2: -5 V
Output Power: 30 W
Width: 25.4 mm
Categories: Board Mount Modules
Case / Package: DIP
Max Input Voltage: 18 V
Alternative Parts (Cross-Reference): JCK3012D12; JCK3012D15; JCD0412D24; PXB15-12D05/N; PXB15-12D12/N; REC3-1215DRW/H/BPXD30-12D05;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Max Power Dissipation: 30 W
Max Output Current: 3 A
Min Input Voltage: 9 V
Nominal Input Voltage: 12 V
Current - Output 1: 3 A
Current - Output 2: 1 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1084646-PXD3012D05
Product Name Board Mount Modules - PXD3012D05
Package Type DIP; Other; DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE42794GM - TLE42794GM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC04AD,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - CD74ACT14E - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 14-DIP (0.300", 7.62mm)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details