The PXD30-48WS12 is a 30W single-output DC-DC converter using a 2" x 1" footprint, designed for 18-75VDC input and delivering 12V at 2.5A. It features six-sided shielding, 1600VDC isolation, and operates from -40°C to +85°C with derating above 50°C. Maximum case temperature is 105°C, with overtemperature protection at 115°C. The unit includes remote on/off control, overvoltage protection via Zener clamp (15V), and hiccup-mode overcurrent protection. Efficiency is 90%, with input surge tolerance up to 100V for 100ms. It meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety certifications and complies with MIL-STD-810F for vibration and thermal shock. Weight is 30.5g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2.5A, 12V; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes
DC DC CONVERTER 12V 30W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD30-48WS12 | PXD30-48WS12 | 60R3062 | PXD30-48WS12 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Output Power Max Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |