TDK-Lambda Americas Inc. DC DC Converters PXD30-48D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD30-48D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD30-48D12-ND
DC DC Converters 285-PXD30-48D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda - 24T8909 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
24T8909
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda 24T8909
DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.25A; DC / DC Converter Type:DIP

DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.25A; DC / DC Converter Type:DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD30-48D12-ND 24T8909
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6845-ea-pu-10500-360-6u-60000w-32064 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details