TDK-Lambda Americas Inc. DC DC Converters PXD30-24S12

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD30-24S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD30-24S12-ND
DC DC Converters 285-PXD30-24S12-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 2.5A; Output Power Max Tdk-Lambda - 24T8906 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 2.5A; Output Power Max Tdk-Lambda
24T8906
Dc-Dc Converter, 1 O/p, 12V, 2.5A; Output Power Max Tdk-Lambda 24T8906
DC-DC CONVERTER, 1 O/P, 12V, 2.5A; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP

DC-DC CONVERTER, 1 O/P, 12V, 2.5A; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD30-24S12-ND 24T8906
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 2.5A; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-24D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details