TDK-Lambda Americas Inc. DC DC Converters PXD30-24D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD30-24D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD30-24D15-ND
DC DC Converters 285-PXD30-24D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda - 24T8904 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
24T8904
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda 24T8904
DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; DC / DC Converter Type:DIP

DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; DC / DC Converter Type:DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD30-24D15-ND 24T8904
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1026003 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details